IC REG CTRLR GPU 1OUT 16UTQFN Product overview: ISL95870IRUZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95870IRUZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 922051-ISL95870IRUZ-
Series: Robust Ripple Regulator™ (R3)
Operating Temperature Range: -40°C ~ 100°C
Features: series Controller, GPU Core Power Voltage Regulator IC 1 Output 16-UTQFN (2.6x1.8)
Package: 16-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL95870
Categories: Integrated Circuits (ICs)
Case / Package: 16-UTQFN (2.6x1.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , ISL95870IRUZ-T-ND, 20-ISL95870IRUZ-TDKR
IC REG CTRLR GPU 1OUT 16UTQFN
Switching Controllers 0/2 BIT PWM GPU CONTLR FOR NOTEBOOK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL95870IRUZ-T | 922051-ISL95870IRUZ-T | ISL95870IRUZ-T | ISL95870IRUZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95870IRUZ-T | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; Tape & Reel (TR) | Other; 16-UTQFN (2.6x1.8) | Other; 16-UFQFN | |
| Output Voltage | 0.5000 to 5 volts | |||
| IOUT | 30 amps |