Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190511-ISL95870BHRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, GPU Core Power
Voltage - Output: 0.5V ~ 5V
Categories: Integrated Circuits
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ISL95870
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 3.3V ~ 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190511-ISL95870BHRZ |
| Product Name | Electronic Surplus - ISL95870BHRZ |