Manufacturer: Intersil
Win Source Part Number: 018098-ISL95870BHRZ-
Packaging: Reel - TR
Applications: Controller, GPU Core Power
Mounting: SMD (SMT)
Voltage - Input: 3.3 V to 25 V
Number of Outputs: 1
Output Voltage: 0.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 20-QFN (3x4)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC REG CTRLR GPU 1OUT 20QFN Product overview: ISL95870BHRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95870BHRZ-T can be used for catalog matching and distributor lookup.
IC REG CTRLR GPU 1OUT 20QFN
Switching Controllers 0/2 BIT PWM GPU CONTLR FOR NOTEBOOK
IC REG CTRLR GPU 1OUT 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018098-ISL95870BHRZ-T | 750-ISL95870BHRZ-T | ISL95870BHRZ-T | ISL95870BHRZ-T | ISL95870BHRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95870BHRZ-T | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Switching Controllers | Special Purpose Regulators |
| Package Type | Other; 20-QFN (3x4) | Other; Tape & Reel (TR) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |
| Special Features | Multiple Outputs | ||||
| Output Voltage | 0.5000 to 5 volts | 0.5000 to 5 volts | |||
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) |