Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators
Series: Robust Ripple Regulator™ (R3)
Package: Tape & Reel (TR)
Product Status: Active
Applications: Controller, GPU Core Power
Voltage - Input: 3.3V ~ 25V
Operating Temperature: -40°C ~ 100°C
Mounting Type: Surface Mount
IC REG CTRLR GPU 1OUT 20UTQFN Product overview: ISL95870AIRUZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95870AIRUZ-T can be used for catalog matching and distributor lookup.
Switching Controllers 0/2 BIT PWM GPU CONTLR FOR NOTEBOOK
IC REG CTRLR GPU 1OUT 20UTQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL95870AIRUZ-T | ISL95870AIRUZ-T | ISL95870AIRUZ-T | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators | Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 20-UFQFN |