Renesas Electronics Corporation Power Management IC ISL95869IRTZ

Description
3-PHASE VOLT REG FOR IMVP9 32LD Product overview: ISL95869IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95869IRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-PHASE VOLT REG FOR IMVP9 32LD Product overview: ISL95869IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95869IRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL95869IRTZ
Power Management IC 750-ISL95869IRTZ
3-PHASE VOLT REG FOR IMVP9 32LD Product overview: ISL95869IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95869IRTZ can be used for catalog matching and distributor lookup.

3-PHASE VOLT REG FOR IMVP9 32LD Product overview: ISL95869IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95869IRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1129996-ISL95869IRTZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1129996-ISL95869IRTZ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1129996-ISL95869IRTZ
Win Source Part Number: 1129996-ISL95869IRTZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, Intel IMVP9 Standard Package: 75 Mounting: SMD (SMT) Voltage - Output: 0V ~ 2.74V Voltage - Input: 4.5V ~ 25V Number of Outputs: 1 Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-TQFN (4x4) Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 20-ISL95869IRTZ Base Product Number: ISL95869

Win Source Part Number: 1129996-ISL95869IRTZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Controller, Intel IMVP9
Standard Package: 75
Mounting: SMD (SMT)
Voltage - Output: 0V ~ 2.74V
Voltage - Input: 4.5V ~ 25V
Number of Outputs: 1
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 20-ISL95869IRTZ
Base Product Number: ISL95869

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95869IRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95869IRTZ
PMIC - Voltage Regulators - Special Purpose ISL95869IRTZ
3-PHASE VOLT REG FOR IMVP9 32LD

3-PHASE VOLT REG FOR IMVP9 32LD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-ISL95869IRTZ 1129996-ISL95869IRTZ ISL95869IRTZ
Product Name Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tray Other; Tube Other; 32-WFQFN Exposed Pad
Output Voltage 0.0 to 2.74 volts
fsw 750 kHz
Unlock Full Specs
to access all available technical data