Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose ISL95869IRTZ-T

Description
Win Source Part Number: 971820-ISL95869IRTZ- T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel IMVP9 Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Output: 0V ~ 2.74V Voltage - Input: 4.5V ~ 25V Number of Outputs: 1 Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-TQFN (4x4) Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 20-ISL95869IRTZ-TTR Base Product Number: ISL95869
Request a Quote Datasheet
Description
Win Source Part Number: 971820-ISL95869IRTZ- T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel IMVP9 Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Output: 0V ~ 2.74V Voltage - Input: 4.5V ~ 25V Number of Outputs: 1 Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-TQFN (4x4) Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 20-ISL95869IRTZ-TTR Base Product Number: ISL95869
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 971820-ISL95869IRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
971820-ISL95869IRTZ-T
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 971820-ISL95869IRTZ-T
Win Source Part Number: 971820-ISL95869IRTZ- T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel IMVP9 Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Output: 0V ~ 2.74V Voltage - Input: 4.5V ~ 25V Number of Outputs: 1 Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-TQFN (4x4) Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 20-ISL95869IRTZ-TTR Base Product Number: ISL95869

Win Source Part Number: 971820-ISL95869IRTZ-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Controller, Intel IMVP9
Standard Package: 6,000
Mounting: SMD (SMT)
Voltage - Output: 0V ~ 2.74V
Voltage - Input: 4.5V ~ 25V
Number of Outputs: 1
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 20-ISL95869IRTZ-TTR
Base Product Number: ISL95869

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL95869IRTZ-T
Power Management IC 750-ISL95869IRTZ-T
3-PHASE VOLT REG FOR IMVP9 32LD Product overview: ISL95869IRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95869IRTZ-T can be used for catalog matching and distributor lookup.

3-PHASE VOLT REG FOR IMVP9 32LD Product overview: ISL95869IRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95869IRTZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95869IRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95869IRTZ-T
PMIC - Voltage Regulators - Special Purpose ISL95869IRTZ-T
3-PHASE VOLT REG FOR IMVP9 32LD

3-PHASE VOLT REG FOR IMVP9 32LD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 971820-ISL95869IRTZ-T 750-ISL95869IRTZ-T ISL95869IRTZ-T
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 1287-AAT1230IRN-1-T1-CHP - DigiKey
Specs
Regulator Category Switching
View Details
5 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1708889 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details