Win Source Part Number: 1354517-ISL95869HRTZ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Package: Tape & Reel
Temperature Range - Operating: -10°C ~ 100°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Product Status: Active
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-TQFN (4x4)
Base Product Number: ISL95869
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Controller, Intel IMVP9
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 1
Voltage - Output: 0V ~ 2.74V
Voltage - Input: 4.5V ~ 25V
3-PHASE VOLT REG FOR IMVP9 32LD Product overview: ISL95869HRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95869HRTZ-T can be used for catalog matching and distributor lookup.
3-PHASE VOLT REG FOR IMVP9 32LD
3-PHASE VOLT REG FOR IMVP9 32LD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1354517-ISL95869HRTZ-T | 750-ISL95869HRTZ-T | ISL95869HRTZ-T | ISL95869HRTZ-T |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad |