Renesas Electronics Corporation Pwm Regulator, 4+3 Phase, Qfn-52; Input Voltage Renesas ISL95866HRZ

Description
PWM REGULATOR, 4+3 PHASE, QFN-52; Input Voltage:-; Output Voltage:1.52V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:QFN; No. of Pins:52Pins; Frequency:-; Operating Temperature Min:- RoHS Compliant: Yes
Datasheet
Description
PWM REGULATOR, 4+3 PHASE, QFN-52; Input Voltage:-; Output Voltage:1.52V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:QFN; No. of Pins:52Pins; Frequency:-; Operating Temperature Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Regulator, 4+3 Phase, Qfn-52; Input Voltage Renesas - 33AC4647 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Regulator, 4+3 Phase, Qfn-52; Input Voltage Renesas
33AC4647
Pwm Regulator, 4+3 Phase, Qfn-52; Input Voltage Renesas 33AC4647
PWM REGULATOR, 4+3 PHASE, QFN-52; Input Voltage:-; Output Voltage:1.52V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:QFN; No. of Pins:52Pins; Frequency:-; Operating Temperature Min:- RoHS Compliant: Yes

PWM REGULATOR, 4+3 PHASE, QFN-52; Input Voltage:-; Output Voltage:1.52V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:QFN; No. of Pins:52Pins; Frequency:-; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 33AC4647
Product Name Pwm Regulator, 4+3 Phase, Qfn-52; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details