Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose ISL95866CHRZ

Description
Win Source Part Number: 998225-ISL95866CHRZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: Robust Ripple Regulator™ (R3) Package: Tube Applications: IMVP8™ Compliant Desktops Standard Package: 50 Mounting: SMD (SMT) Voltage - Output: 0V ~ 1.52V Voltage - Input: 9V ~ 20V Number of Outputs: 2 Package / Case: 52-VFQFN Exposed Pad Supplier Device Package: 52-QFN (6x6) Temperature Range - Operating: -10°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL95866CHRZ Base Product Number: ISL95866
Request a Quote Datasheet
Description
Win Source Part Number: 998225-ISL95866CHRZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: Robust Ripple Regulator™ (R3) Package: Tube Applications: IMVP8™ Compliant Desktops Standard Package: 50 Mounting: SMD (SMT) Voltage - Output: 0V ~ 1.52V Voltage - Input: 9V ~ 20V Number of Outputs: 2 Package / Case: 52-VFQFN Exposed Pad Supplier Device Package: 52-QFN (6x6) Temperature Range - Operating: -10°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL95866CHRZ Base Product Number: ISL95866
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 998225-ISL95866CHRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
998225-ISL95866CHRZ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 998225-ISL95866CHRZ
Win Source Part Number: 998225-ISL95866CHRZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: Robust Ripple Regulator™ (R3) Package: Tube Applications: IMVP8™ Compliant Desktops Standard Package: 50 Mounting: SMD (SMT) Voltage - Output: 0V ~ 1.52V Voltage - Input: 9V ~ 20V Number of Outputs: 2 Package / Case: 52-VFQFN Exposed Pad Supplier Device Package: 52-QFN (6x6) Temperature Range - Operating: -10°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL95866CHRZ Base Product Number: ISL95866

Win Source Part Number: 998225-ISL95866CHRZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: Robust Ripple Regulator™ (R3)
Package: Tube
Applications: IMVP8™ Compliant Desktops
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Output: 0V ~ 1.52V
Voltage - Input: 9V ~ 20V
Number of Outputs: 2
Package / Case: 52-VFQFN Exposed Pad
Supplier Device Package: 52-QFN (6x6)
Temperature Range - Operating: -10°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL95866CHRZ
Base Product Number: ISL95866

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL95866CHRZ
Power Management IC 750-ISL95866CHRZ
IC REG IMVP8 DESKTOP 2OUT 52QFN Product overview: ISL95866CHRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95866CHRZ can be used for catalog matching and distributor lookup.

IC REG IMVP8 DESKTOP 2OUT 52QFN Product overview: ISL95866CHRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95866CHRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95866CHRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95866CHRZ
PMIC - Voltage Regulators - Special Purpose ISL95866CHRZ
IC REG IMVP8 DESKTOP 2OUT 52QFN

IC REG IMVP8 DESKTOP 2OUT 52QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL95866CHRZ
Switching Controllers ISL95866CHRZ
Switching Controllers 4+3 Multi-phase Controller for Intel IMVP8 Desktop Applicati

Switching Controllers 4+3 Multi-phase Controller for Intel IMVP8 Desktop Applicati

Buy Now Datasheet
Special Purpose Regulators - ISL95866CHRZ - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
ISL95866CHRZ
Special Purpose Regulators ISL95866CHRZ
IC REG IMVP8 DESKTOP 2OUT 52QFN

IC REG IMVP8 DESKTOP 2OUT 52QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 998225-ISL95866CHRZ 750-ISL95866CHRZ ISL95866CHRZ ISL95866CHRZ ISL95866CHRZ
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers Special Purpose Regulators
Package Type Other; Tube Other; Tray Other; 52-VFQFN Exposed Pad Other; 52-VFQFN Exposed Pad
Special Features Multiple Outputs Multiple Outputs
Operating Temperature -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F)
Unlock Full Specs
to access all available technical data