MULTI-PHASE IMVP9 32LD 4X4 TQFN Product overview: ISL95860HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95860HRTZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 922050-ISL95860HRTZ
Features: series Voltage Regulator IC Output
Package: Tube
Family Name: ISL95860
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
MULTI-PHASE IMVP9 32LD 4X4 TQFN
MULTI-PHASE IMVP9 32LD 4X4 TQFN
Switching Controllers Multi-phase 3+0 Core Controller for IMVP9
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL95860HRTZ | 922050-ISL95860HRTZ | ISL95860HRTZ | ISL95860HRTZ | ISL95860HRTZ |
| Product Name | TQFN Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95860HRTZ | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; Tray | Other; Tube |