Renesas Electronics Corporation Multi-Phase 1+2+1 Core Control For Imvp8; Digital Ic Case Renesas ISL95859CIRTZ

Description
MULTI-PHASE 1+2+1 CORE CONTROL FOR IMVP8; Digital IC Case:TQFN; No. of Pins:40Pins; Operating Temperature Min:-10°C; Operating Temperature Max:100°C; MSL:MSL 3 - 168 hours; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
MULTI-PHASE 1+2+1 CORE CONTROL FOR IMVP8; Digital IC Case:TQFN; No. of Pins:40Pins; Operating Temperature Min:-10°C; Operating Temperature Max:100°C; MSL:MSL 3 - 168 hours; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Phase 1+2+1 Core Control For Imvp8; Digital Ic Case Renesas - 49AC8046 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Phase 1+2+1 Core Control For Imvp8; Digital Ic Case Renesas
49AC8046
Multi-Phase 1+2+1 Core Control For Imvp8; Digital Ic Case Renesas 49AC8046
MULTI-PHASE 1+2+1 CORE CONTROL FOR IMVP8; Digital IC Case:TQFN; No. of Pins:40Pins; Operating Temperature Min:-10°C; Operating Temperature Max:100°C; MSL:MSL 3 - 168 hours; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

MULTI-PHASE 1+2+1 CORE CONTROL FOR IMVP8; Digital IC Case:TQFN; No. of Pins:40Pins; Operating Temperature Min:-10°C; Operating Temperature Max:100°C; MSL:MSL 3 - 168 hours; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet
Special Purpose Regulators - ISL95859CIRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL95859CIRTZ
Special Purpose Regulators ISL95859CIRTZ
* Voltage Regulator IC Output

* Voltage Regulator IC Output

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 49AC8046 ISL95859CIRTZ
Product Name Multi-Phase 1+2+1 Core Control For Imvp8; Digital Ic Case Renesas Special Purpose Regulators
Pins 40
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details