Renesas Electronics Corporation Special Purpose Regulators ISL95857CIRTZ

Description
Robust Ripple Regulator™ (R3) IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets Voltage Regulator IC 3 Output 40-TQFN (5x5)
Datasheet
Description
Robust Ripple Regulator™ (R3) IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets Voltage Regulator IC 3 Output 40-TQFN (5x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL95857CIRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL95857CIRTZ
Special Purpose Regulators ISL95857CIRTZ
Robust Ripple Regulator™ (R3) IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets Voltage Regulator IC 3 Output 40-TQFN (5x5)

Robust Ripple Regulator™ (R3) IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets Voltage Regulator IC 3 Output 40-TQFN (5x5)

Buy Now Datasheet
Power Management Ic, 25V, Tqfn-40; Supply Voltage Renesas - 49AC8044 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, 25V, Tqfn-40; Supply Voltage Renesas
49AC8044
Power Management Ic, 25V, Tqfn-40; Supply Voltage Renesas 49AC8044
POWER MANAGEMENT IC, 25V, TQFN-40; Supply Voltage:25V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:TQFN; No. of Pins:40Pins; Operating Temperature Min:-; Operating RoHS Compliant: Yes

POWER MANAGEMENT IC, 25V, TQFN-40; Supply Voltage:25V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:TQFN; No. of Pins:40Pins; Operating Temperature Min:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL95857CIRTZ 49AC8044
Product Name Special Purpose Regulators Power Management Ic, 25V, Tqfn-40; Supply Voltage Renesas
Type 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901662 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers