IC REG CTRLR IMVP8 3OUT 40TQFN Product overview: ISL95857AIRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95857AIRTZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 846075-ISL95857AIRTZ
Series: Robust Ripple Regulator™ (R3)
Features: series Voltage Regulator IC Output
Package: Tube
Family Name: ISL95857
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTRLR IMVP8 3OUT 40TQFN
IC REG CTRLR IMVP8 3OUT 40TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-ISL95857AIRTZ | 846075-ISL95857AIRTZ | ISL95857AIRTZ | ISL95857AIRTZ |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95857AIRTZ | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; Tray | Other; Tube | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad |
| Output Voltage | 0.2500 to 1.52 volts | |||
| IOUT | 25 to 75 amps |