Renesas Electronics Corporation Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators ISL95855CIRTZ

Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators Package: Tray Applications: IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets Product Status: Active Base Product Number: ISL95855 Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-TQFN (6x6)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators Package: Tray Applications: IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets Product Status: Active Base Product Number: ISL95855 Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-TQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators
Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators Package: Tray Applications: IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets Product Status: Active Base Product Number: ISL95855 Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-TQFN (6x6)

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators
Package: Tray
Applications: IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets
Product Status: Active
Base Product Number: ISL95855
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-TQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL95855CIRTZ
Power Management IC 750-ISL95855CIRTZ
IC REG IMVP8 NOTEBK 3OUT 48TQFN Product overview: ISL95855CIRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95855CIRTZ can be used for catalog matching and distributor lookup.

IC REG IMVP8 NOTEBK 3OUT 48TQFN Product overview: ISL95855CIRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95855CIRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - ISL95855CIRTZ - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
ISL95855CIRTZ
Special Purpose Regulators ISL95855CIRTZ
IC REG IMVP8 NOTEBK 3OUT 48TQFN

IC REG IMVP8 NOTEBK 3OUT 48TQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95855CIRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95855CIRTZ
PMIC - Voltage Regulators - Special Purpose ISL95855CIRTZ
IC REG IMVP8 NOTEBK 3OUT 48TQFN

IC REG IMVP8 NOTEBK 3OUT 48TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-ISL95855CIRTZ ISL95855CIRTZ ISL95855CIRTZ
Product Name Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tray Other; Tray Other; 48-WFQFN Exposed Pad Other; 48-WFQFN Exposed Pad
Output Voltage 0.0 to 1.52 volts
IOUT 27 to 120 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SLWTR-20-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1220381 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24160YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details