- IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets Voltage Regulator IC 3 Output 48-TQFN (6x6)
POWER MANAGEMENT IC, 25V, TQFN-48; Supply Voltage:25V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:TQFN; No. of Pins:48Pins; Operating Temperature Min:-; Operating RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL95855CHRTZ | 49AC8041 |
| Product Name | Special Purpose Regulators | Power Management Ic, 25V, Tqfn-48; Supply Voltage Renesas |
| Type | 48-WFQFN Exposed Pad |