Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators ISL95855CHRTZ

Description
Win Source Part Number: 1356187-ISL95855CHRT Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Temperature Range - Operating: -10°C ~ 100°C Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Active Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-TQFN (6x6) Base Product Number: ISL95855 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 3 Voltage - Output: 0V ~ 1.52V Voltage - Input: 4.5V ~ 25V
Request a Quote Datasheet
Description
Win Source Part Number: 1356187-ISL95855CHRT Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Temperature Range - Operating: -10°C ~ 100°C Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Active Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-TQFN (6x6) Base Product Number: ISL95855 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 3 Voltage - Output: 0V ~ 1.52V Voltage - Input: 4.5V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1356187-ISL95855CHRTZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1356187-ISL95855CHRTZ
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1356187-ISL95855CHRTZ
Win Source Part Number: 1356187-ISL95855CHRT Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Temperature Range - Operating: -10°C ~ 100°C Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Active Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-TQFN (6x6) Base Product Number: ISL95855 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 3 Voltage - Output: 0V ~ 1.52V Voltage - Input: 4.5V ~ 25V

Win Source Part Number: 1356187-ISL95855CHRTZ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Temperature Range - Operating: -10°C ~ 100°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Active
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-TQFN (6x6)
Base Product Number: ISL95855
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 3
Voltage - Output: 0V ~ 1.52V
Voltage - Input: 4.5V ~ 25V

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL95855CHRTZ
Power Management IC 750-ISL95855CHRTZ
IC REG IMVP8 NOTEBK 3OUT 48TQFN Product overview: ISL95855CHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95855CHRTZ can be used for catalog matching and distributor lookup.

IC REG IMVP8 NOTEBK 3OUT 48TQFN Product overview: ISL95855CHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95855CHRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95855CHRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95855CHRTZ
PMIC - Voltage Regulators - Special Purpose ISL95855CHRTZ
IC REG IMVP8 NOTEBK 3OUT 48TQFN

IC REG IMVP8 NOTEBK 3OUT 48TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1356187-ISL95855CHRTZ 750-ISL95855CHRTZ ISL95855CHRTZ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tray Other; Tray Other; 48-WFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Buck Boost Controller W/Integrated Buck Mosfet - A4450KESTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 20-Pin QFN
View Details
6 suppliers
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1913224 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details