Renesas Electronics Corporation Power Management IC ISL95855BHRTZ

Description
IC REG CTRLR IMVP8 3OUT 48TQFN Product overview: ISL95855BHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95855BHRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR IMVP8 3OUT 48TQFN Product overview: ISL95855BHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95855BHRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL95855BHRTZ
Power Management IC 750-ISL95855BHRTZ
IC REG CTRLR IMVP8 3OUT 48TQFN Product overview: ISL95855BHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95855BHRTZ can be used for catalog matching and distributor lookup.

IC REG CTRLR IMVP8 3OUT 48TQFN Product overview: ISL95855BHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95855BHRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95855BHRTZ - 875925-ISL95855BHRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95855BHRTZ
875925-ISL95855BHRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95855BHRTZ 875925-ISL95855BHRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875925-ISL95855BHRTZ Features: series Voltage Regulator IC Output Package: Tube Family Name: ISL95855 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875925-ISL95855BHRTZ
Features: series Voltage Regulator IC Output
Package: Tube
Family Name: ISL95855
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95855BHRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95855BHRTZ
PMIC - Voltage Regulators - Special Purpose ISL95855BHRTZ
IC REG CTRLR IMVP8 3OUT 48TQFN

IC REG CTRLR IMVP8 3OUT 48TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-ISL95855BHRTZ 875925-ISL95855BHRTZ ISL95855BHRTZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95855BHRTZ PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tray Other; Tube Other; 48-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT4910QW123-TCT-ND - DigiKey
Specs
Package Type Other; 28-PowerVFQFN
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Full Half-Bridge (H Bridge) Drivers - A3909GLNTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Switching Regulators - 1882973 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Smd
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Management IC - 759-98-1062TRPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Regulator Category Switching
Package Type Other; Tube
View Details