IC REG CTRLR IMVP8 3OUT 48TQFN Product overview: ISL95855AIRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95855AIRTZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 922049-ISL95855AIRTZ
Series: Robust Ripple Regulator™ (R3)
Operating Temperature Range: -40°C ~ 100°C
Features: series Controller, Intel IMVP8 Voltage Regulator IC 3 Output 48-TQFN (6x6)
Package: 48-WFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL95855
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTRLR IMVP8 3OUT 48TQFN
IC REG CTRLR IMVP8 3OUT 48TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL95855AIRTZ | 922049-ISL95855AIRTZ | 391-ISL95855AIRTZ | ISL95855AIRTZ |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95855AIRTZ | IC REG CTRLR IMVP8 3OUT 48TQFN | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tray | Other; 48-TQFN (6x6) | Other; 48-WFQFN Exposed Pad |