IC REG CTRLR IMVP8 3OUT 48TQFN Product overview: ISL95855AHRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95855AHRTZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 922048-ISL95855AHRTZ
Series: Robust Ripple Regulator™ (R3)
Operating Temperature Range: -40°C ~ 100°C
Features: series Controller, Intel IMVP8 Voltage Regulator IC 3 Output 48-TQFN (6x6)
Package: 48-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL95855
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTRLR IMVP8 3OUT 48TQFN
IC REG CTRLR IMVP8 3OUT 48TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-ISL95855AHRTZ-T | 922048-ISL95855AHRTZ-T | ISL95855AHRTZ-T | ISL95855AHRTZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95855AHRTZ-T | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; 48-TQFN (6x6) | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad |
| Output Voltage | 0.0 to 1.52 volts | |||
| IOUT | 27 to 120 amps |