IC PWM CTLR 32QFN Product overview: ISL95853HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95853HRZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1065963-ISL95853HRZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Controller/Converter
Standard Package: 750
Mounting: SMD (SMT)
Voltage - Output: Multiple
Number of Outputs: 1
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
ISL95853 - Multiphase PWM Regulator for IMVP8 CPUs
IC PWM CTLR 32QFN
Switching Controllers Multi-phase Core Controller for IMVP8, 32LD 4x4 QFN
IC PWM CTLR 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL95853HRZ | 1065963-ISL95853HRZ | ISL95853HRZ | ISL95853HRZ | ISL95853HRZ | ISL95853HRZ |
| Product Name | Power Management IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Controllers | PMIC - Voltage Regulators - Special Purpose | |
| Package Type | Other; Tube | Other; Tube | Other; QFN | Other; 32-VFQFN Exposed Pad |