Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989354-ISL95852HIZ-T
Type: Integrated Circuit (IC)
Number of Pins: 64
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 100 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989354-ISL95852HIZ-T |
| Product Name | OEM Parts - OEM Parts (F - I) - ISL95852HIZ-T |