Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95838HRTZ ISL95838HRTZ

Description
Manufacturer: Intersil Win Source Part Number: 070180-ISL95838HRTZ Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 4.75 V to 25 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-TQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070180-ISL95838HRTZ Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 4.75 V to 25 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-TQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95838HRTZ - 070180-ISL95838HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95838HRTZ
070180-ISL95838HRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95838HRTZ 070180-ISL95838HRTZ
Manufacturer: Intersil Win Source Part Number: 070180-ISL95838HRTZ Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 4.75 V to 25 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-TQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070180-ISL95838HRTZ
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 25 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 40-TQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL95838HRTZ
Power Management IC 750-ISL95838HRTZ
IC REG IMVP-7 VR12 2OUT 40TQFN Product overview: ISL95838HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95838HRTZ can be used for catalog matching and distributor lookup.

IC REG IMVP-7 VR12 2OUT 40TQFN Product overview: ISL95838HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95838HRTZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - ISL95838HRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95838HRTZ
PMIC - Voltage Regulators - Special Purpose ISL95838HRTZ
IC REG IMVP-7 VR12 2OUT 40TQFN

IC REG IMVP-7 VR12 2OUT 40TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 070180-ISL95838HRTZ 750-ISL95838HRTZ ISL95838HRTZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95838HRTZ Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-TQFN (5x5) Other; Tray Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Wide Input 5V, 50Ma, Auto Regulator W/Output Short To Battery Protection - A4480KLJTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 8-Pin SOIC
View Details
7 suppliers
Voltage Regulators - 1732291 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Special Purpose - ADM8832ACPZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details