IC REG CONV INTEL 2OUT 40QFN Product overview: ISL95837IRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95837IRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 922047-ISL95837IRZ-T
Series: Robust Ripple Regulator™ (R3)
Operating Temperature Range: -40°C ~ 85°C
Features: series Converter, Intel IMVP-7, VR12™ Voltage Regulator IC 2 Output 40-QFN (5x5)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL95837
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CONV INTEL 2OUT 40QFN
Switching Controllers MULTI-PHS IMVP-7 SVD CORE CNTRLR 40LD 5X5
IC REG CONV INTEL 2OUT 40QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-ISL95837IRZ-T | 922047-ISL95837IRZ-T | ISL95837IRZ-T | ISL95837IRZ-T | ISL95837IRZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95837IRZ-T | PMIC - Voltage Regulators - Special Purpose | Switching Controllers | Special Purpose Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; 40-QFN (5x5) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad |