Manufacturer: Intersil
Win Source Part Number: 090380-ISL95837HRZ
Packaging: Tube/Rail
Applications: Converter, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 2
Output Voltage: Up to 1.52V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 40-QFN (6x6)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC REG CONV INTEL 2OUT 40QFN Product overview: ISL95837HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95837HRZ can be used for catalog matching and distributor lookup.
Switching Controllers MULTI-PHS IMVP-7 SVD CORE CNTRLR 40LD 5X5
IC REG CONV INTEL 2OUT 40QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 090380-ISL95837HRZ | 750-ISL95837HRZ | ISL95837HRZ | ISL95837HRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95837HRZ | Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 40-QFN (6x6) | Other; Tube | Other; 40-VFQFN Exposed Pad | |
| Special Features | Multiple Outputs | |||
| Output Voltage | 1.52 volts | 0.0 to 1.52 volts |