IC REG CONV INTEL 2OUT 40QFN Product overview: ISL95837HRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95837HRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 070179-ISL95837HRZ-T
Packaging: Reel - TR
Applications: Converter, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 2
Family Name: ISL95837
Output Voltage: Up to 1.52V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): LT3645IMSE#TRPBF; LT3645EUD#PBF; TC1303A-Z10EUNTR; TC1303A-ZI0EUNTR;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IC REG CONV INTEL 2OUT 40QFN
IC REG CONV INTEL 2OUT 40QFN
Switching Controllers MULTI-PHS IMVP-7 SVD CORE CNTRLR 40LD 5X5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL95837HRZ-T | 070179-ISL95837HRZ-T | ISL95837HRZ-T | ISL95837HRZ-T | ISL95837HRZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95837HRZ-T | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; Tape & Reel (TR) | Other; 40-QFN (6x6) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad |