Manufacturer: Renesas Electronics America
Win Source Part Number: 875922-ISL95836IRTZ
Series: Robust Ripple Regulator™ (R3)
Operating Temperature Range: -40°C ~ 85°C
Features: series Controller, Intel IMVP-7, VR12™ Voltage Regulator IC 2 Output 40-TQFN (5x5)
Package: 40-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL95836
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG IMVP-7 VR12 2OUT 40TQFN Product overview: ISL95836IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95836IRTZ can be used for catalog matching and distributor lookup.
IC REG IMVP-7 VR12 2OUT 40TQFN
Switching Controllers INTEL IMVP7 NOTEBOOK CPUG 40LD 5X5 TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875922-ISL95836IRTZ | 750-ISL95836IRTZ | ISL95836IRTZ | ISL95836IRTZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95836IRTZ | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; 40-TQFN (5x5) | Other; Tube | Other; 40-VFQFN Exposed Pad |