Renesas Electronics Corporation Power Management IC ISL95836HRTZ

Description
IC REG IMVP-7 VR12 2OUT 40TQFN Product overview: ISL95836HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95836HRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG IMVP-7 VR12 2OUT 40TQFN Product overview: ISL95836HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95836HRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL95836HRTZ
Power Management IC 750-ISL95836HRTZ
IC REG IMVP-7 VR12 2OUT 40TQFN Product overview: ISL95836HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95836HRTZ can be used for catalog matching and distributor lookup.

IC REG IMVP-7 VR12 2OUT 40TQFN Product overview: ISL95836HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95836HRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95836HRTZ - 1190508-ISL95836HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95836HRTZ
1190508-ISL95836HRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95836HRTZ 1190508-ISL95836HRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190508-ISL95836HRTZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-7, VR12 Voltage - Output: 0.25V ~ 1.52V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 40-TQFN (5x5) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: ISL95836 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.75V ~ 5.25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190508-ISL95836HRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel IMVP-7, VR12
Voltage - Output: 0.25V ~ 1.52V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 40-TQFN (5x5)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: ISL95836
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.75V ~ 5.25V

Buy Now
PMIC - Voltage Regulators - Special Purpose - ISL95836HRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95836HRTZ
PMIC - Voltage Regulators - Special Purpose ISL95836HRTZ
IC REG IMVP-7 VR12 2OUT 40TQFN

IC REG IMVP-7 VR12 2OUT 40TQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL95836HRTZ
Switching Controllers ISL95836HRTZ
Switching Controllers INTEL IMVP7 NOTEBOOK CPUG 40LD 5X5 TQFN

Switching Controllers INTEL IMVP7 NOTEBOOK CPUG 40LD 5X5 TQFN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-ISL95836HRTZ 1190508-ISL95836HRTZ ISL95836HRTZ ISL95836HRTZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95836HRTZ PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; Tube Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Output Voltage 0.2500 to 1.52 volts
IOUT 90 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8698ELJTR-T - 128338-A8698ELJTR-T - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC-EP
View Details
7 suppliers
Power Management IC - 748-ICE2QR4765ZXKLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 52 kHz
Duty Cycle 50
View Details
2 suppliers