Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95836HRTZ-T ISL95836HRTZ-T

Description
Manufacturer: Intersil Win Source Part Number: 018096-ISL95836HRTZ- T Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Case / Package: 40-TQFN (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 018096-ISL95836HRTZ- T Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Case / Package: 40-TQFN (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95836HRTZ-T - 018096-ISL95836HRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95836HRTZ-T
018096-ISL95836HRTZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95836HRTZ-T 018096-ISL95836HRTZ-T
Manufacturer: Intersil Win Source Part Number: 018096-ISL95836HRTZ- T Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Case / Package: 40-TQFN (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 018096-ISL95836HRTZ-T
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Case / Package: 40-TQFN (5x5)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL95836HRTZ-T
Power Management IC 750-ISL95836HRTZ-T
IC REG IMVP-7 VR12 2OUT 40TQFN Product overview: ISL95836HRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95836HRTZ-T can be used for catalog matching and distributor lookup.

IC REG IMVP-7 VR12 2OUT 40TQFN Product overview: ISL95836HRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95836HRTZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95836HRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95836HRTZ-T
PMIC - Voltage Regulators - Special Purpose ISL95836HRTZ-T
IC REG IMVP-7 VR12 2OUT 40TQFN

IC REG IMVP-7 VR12 2OUT 40TQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL95836HRTZ-T
Switching Controllers ISL95836HRTZ-T
Switching Controllers INTEL IMVP7 NOTEBOOK CPUG 40LD 5X5 TQFN

Switching Controllers INTEL IMVP7 NOTEBOOK CPUG 40LD 5X5 TQFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 018096-ISL95836HRTZ-T 750-ISL95836HRTZ-T ISL95836HRTZ-T ISL95836HRTZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95836HRTZ-T Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 40-TQFN (5x5) Other; Tape & Reel (TR) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data