Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators ISL95835IRZ

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320188-ISL95835IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Tube Applications: Converter, Intel IMVP-7, VR12™ Standard Package: 60 Mounting: Surface Mount Voltage - Output: Up to 1.52V Voltage - Input: 4.5V ~ 5.5V Number of Outputs: 2 Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL95835 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320188-ISL95835IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Tube Applications: Converter, Intel IMVP-7, VR12™ Standard Package: 60 Mounting: Surface Mount Voltage - Output: Up to 1.52V Voltage - Input: 4.5V ~ 5.5V Number of Outputs: 2 Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL95835 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1320188-ISL95835IRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1320188-ISL95835IRZ
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1320188-ISL95835IRZ
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320188-ISL95835IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Tube Applications: Converter, Intel IMVP-7, VR12™ Standard Package: 60 Mounting: Surface Mount Voltage - Output: Up to 1.52V Voltage - Input: 4.5V ~ 5.5V Number of Outputs: 2 Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL95835 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320188-ISL95835IRZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Packaging: Tube
Applications: Converter, Intel IMVP-7, VR12™
Standard Package: 60
Mounting: Surface Mount
Voltage - Output: Up to 1.52V
Voltage - Input: 4.5V ~ 5.5V
Number of Outputs: 2
Supplier Device Package: 40-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL95835
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL95835IRZ
Power Management IC 750-ISL95835IRZ
IC REG CONV INTEL 2OUT 40QFN Product overview: ISL95835IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95835IRZ can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 2OUT 40QFN Product overview: ISL95835IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95835IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL95835IRZ
Switching Controllers ISL95835IRZ
Switching Controllers INDUSTRIAL MULTI-PHS IMVP-7 SVD CORE CNTR

Switching Controllers INDUSTRIAL MULTI-PHS IMVP-7 SVD CORE CNTR

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95835IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95835IRZ
PMIC - Voltage Regulators - Special Purpose ISL95835IRZ
IC REG CONV INTEL 2OUT 40QFN

IC REG CONV INTEL 2OUT 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1320188-ISL95835IRZ 750-ISL95835IRZ ISL95835IRZ ISL95835IRZ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-VFQFN Exposed Pad Other; Tube Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - CY39C031WQN-G-232-JNEFE1 - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs
VIN 2.5 to 5.5 volts
View Details
3 suppliers
Voltage Regulators - Linear + Switching - A8450KLB-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
6 suppliers
TL5001M PWM Controller with Wide Input Range - 5962-9958301QPA - Texas Instruments
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details