Renesas Electronics Corporation Power Management IC ISL95835HRZ-T

Description
IC REG CONV INTEL 2OUT 40QFN Product overview: ISL95835HRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95835HRZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV INTEL 2OUT 40QFN Product overview: ISL95835HRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95835HRZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL95835HRZ-T
Power Management IC 750-ISL95835HRZ-T
IC REG CONV INTEL 2OUT 40QFN Product overview: ISL95835HRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95835HRZ-T can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 2OUT 40QFN Product overview: ISL95835HRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95835HRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95835HRZ-T - 1190507-ISL95835HRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95835HRZ-T
1190507-ISL95835HRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95835HRZ-T 1190507-ISL95835HRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190507-ISL95835HRZ- T Packaging: Tape and Reel Mounting Style: SMD Applications: Converter, Intel IMVP-7, VR12 Voltage - Output: Up to 1.52V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: ISL95835 Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190507-ISL95835HRZ-T
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Converter, Intel IMVP-7, VR12
Voltage - Output: Up to 1.52V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (5x5)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: ISL95835
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.5V ~ 5.5V

Buy Now
PMIC - Voltage Regulators - Special Purpose - ISL95835HRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95835HRZ-T
PMIC - Voltage Regulators - Special Purpose ISL95835HRZ-T
IC REG CONV INTEL 2OUT 40QFN

IC REG CONV INTEL 2OUT 40QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL95835HRZ-T
Switching Controllers ISL95835HRZ-T
Switching Controllers MULTI-PHS IMVP-7 SVD CORE CNTRLR 40LD 5X5

Switching Controllers MULTI-PHS IMVP-7 SVD CORE CNTRLR 40LD 5X5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-ISL95835HRZ-T 1190507-ISL95835HRZ-T ISL95835HRZ-T ISL95835HRZ-T
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95835HRZ-T PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; Tape & Reel (TR) Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data