Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 758540-ISL95833IRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel IMVP-7, VR12
Voltage - Output: 0.25V ~ 1.52V
Number of Outputs: 2
Family Name: ISL95833
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): ISL95833IRTZ-T;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ISL95833
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.75V ~ 5.25V
IC REG IMVP-7 VR12 2OUT 32QFN Product overview: ISL95833IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95833IRTZ can be used for catalog matching and distributor lookup.
IC REG IMVP-7 VR12 2OUT 32QFN
IC REG IMVP-7 VR12 2OUT 32QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 758540-ISL95833IRTZ | 750-ISL95833IRTZ | ISL95833IRTZ | ISL95833IRTZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833IRTZ | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 32-VFQFN Exposed Pad | Other; Tube | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |