Renesas Electronics Corporation Power Management IC ISL95833HRTZ

Description
IC REG IMVP-7 VR12 2OUT 32QFN Product overview: ISL95833HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95833HRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG IMVP-7 VR12 2OUT 32QFN Product overview: ISL95833HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95833HRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL95833HRTZ
Power Management IC 750-ISL95833HRTZ
IC REG IMVP-7 VR12 2OUT 32QFN Product overview: ISL95833HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95833HRTZ can be used for catalog matching and distributor lookup.

IC REG IMVP-7 VR12 2OUT 32QFN Product overview: ISL95833HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95833HRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833HRTZ - 070177-ISL95833HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833HRTZ
070177-ISL95833HRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833HRTZ 070177-ISL95833HRTZ
Manufacturer: Intersil Win Source Part Number: 070177-ISL95833HRTZ Packaging: Tube/Rail Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 32-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 070177-ISL95833HRTZ
Packaging: Tube/Rail
Applications: Controller, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 32-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95833HRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95833HRTZ
PMIC - Voltage Regulators - Special Purpose ISL95833HRTZ
IC REG IMVP-7 VR12 2OUT 32QFN

IC REG IMVP-7 VR12 2OUT 32QFN

Supplier's Site Datasheet
Special Purpose Regulators - ISL95833HRTZ - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
ISL95833HRTZ
Special Purpose Regulators ISL95833HRTZ
IC REG IMVP-7 VR12 2OUT 32QFN

IC REG IMVP-7 VR12 2OUT 32QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-ISL95833HRTZ 070177-ISL95833HRTZ ISL95833HRTZ ISL95833HRTZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833HRTZ PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; Tube Other; 32-QFN (4x4) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Output Voltage 0.2500 to 1.52 volts 0.2500 to 1.52 volts
IOUT 60 amps
fsw 400 to 600 kHz
Unlock Full Specs
to access all available technical data