Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833HRTZ-T ISL95833HRTZ-T

Description
Manufacturer: Intersil Win Source Part Number: 070178-ISL95833HRTZ- T Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 32-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070178-ISL95833HRTZ- T Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 32-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833HRTZ-T - 070178-ISL95833HRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833HRTZ-T
070178-ISL95833HRTZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833HRTZ-T 070178-ISL95833HRTZ-T
Manufacturer: Intersil Win Source Part Number: 070178-ISL95833HRTZ- T Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 32-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 070178-ISL95833HRTZ-T
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 32-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL95833HRTZ-T
Power Management IC 750-ISL95833HRTZ-T
IC REG IMVP-7 VR12 2OUT 32QFN Product overview: ISL95833HRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95833HRTZ-T can be used for catalog matching and distributor lookup.

IC REG IMVP-7 VR12 2OUT 32QFN Product overview: ISL95833HRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95833HRTZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95833HRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95833HRTZ-T
PMIC - Voltage Regulators - Special Purpose ISL95833HRTZ-T
IC REG IMVP-7 VR12 2OUT 32QFN

IC REG IMVP-7 VR12 2OUT 32QFN

Supplier's Site Datasheet
Special Purpose Regulators - ISL95833HRTZ-T - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
ISL95833HRTZ-T
Special Purpose Regulators ISL95833HRTZ-T
IC REG IMVP-7 VR12 2OUT 32QFN

IC REG IMVP-7 VR12 2OUT 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL95833HRTZ-T
Switching Controllers ISL95833HRTZ-T
Switching Controllers INTEL IMVP7 1+1 NOTE BOOK CPUG 32LD 4X4

Switching Controllers INTEL IMVP7 1+1 NOTE BOOK CPUG 32LD 4X4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 070178-ISL95833HRTZ-T 750-ISL95833HRTZ-T ISL95833HRTZ-T ISL95833HRTZ-T ISL95833HRTZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833HRTZ-T Power Management IC PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators Switching Controllers
Package Type Other; 32-QFN (4x4) Other; Tape & Reel (TR) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Multiple Outputs Multiple Outputs
Output Voltage 0.2500 to 1.52 volts 0.2500 to 1.52 volts
Unlock Full Specs
to access all available technical data