Renesas Electronics Corporation Power Management IC ISL95833BIRTZ-T

Description
IC REG IMVP-7 VR12 2OUT 32QFN Product overview: ISL95833BIRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95833BIRTZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG IMVP-7 VR12 2OUT 32QFN Product overview: ISL95833BIRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95833BIRTZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL95833BIRTZ-T
Power Management IC 750-ISL95833BIRTZ-T
IC REG IMVP-7 VR12 2OUT 32QFN Product overview: ISL95833BIRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95833BIRTZ-T can be used for catalog matching and distributor lookup.

IC REG IMVP-7 VR12 2OUT 32QFN Product overview: ISL95833BIRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95833BIRTZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833BIRTZ-T - 777491-ISL95833BIRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833BIRTZ-T
777491-ISL95833BIRTZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833BIRTZ-T 777491-ISL95833BIRTZ-T
Manufacturer: Intersil Win Source Part Number: 777491-ISL95833BIRTZ -T Series: Robust Ripple Regulator (R3) Packaging: Reel package Package: 32-VFQFN Exposed Pad Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD Voltage - Output: 0.25 V ~ 1.52 V Voltage - Input: 4.75 V ~ 5.25 V Number of Outputs: 2 Family Name: ISL95833 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (4x4) Alternative Parts (Cross-Reference): ISL95833BIRTZ; ISL95833BHRTZ; ISL95833BHRTZ-T; Introduction Date: November 15, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777491-ISL95833BIRTZ-T
Series: Robust Ripple Regulator (R3)
Packaging: Reel package
Package: 32-VFQFN Exposed Pad
Applications: Controller, Intel IMVP-7, VR12
Mounting: SMD
Voltage - Output: 0.25 V ~ 1.52 V
Voltage - Input: 4.75 V ~ 5.25 V
Number of Outputs: 2
Family Name: ISL95833
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (4x4)
Alternative Parts (Cross-Reference): ISL95833BIRTZ; ISL95833BHRTZ; ISL95833BHRTZ-T;
Introduction Date: November 15, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Special Purpose Regulators - ISL95833BIRTZ-T - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
ISL95833BIRTZ-T
Special Purpose Regulators ISL95833BIRTZ-T
IC REG IMVP-7 VR12 2OUT 32QFN

IC REG IMVP-7 VR12 2OUT 32QFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95833BIRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95833BIRTZ-T
PMIC - Voltage Regulators - Special Purpose ISL95833BIRTZ-T
IC REG IMVP-7 VR12 2OUT 32QFN

IC REG IMVP-7 VR12 2OUT 32QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-ISL95833BIRTZ-T 777491-ISL95833BIRTZ-T ISL95833BIRTZ-T ISL95833BIRTZ-T
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833BIRTZ-T Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Output Voltage 0.2500 to 1.52 volts
IOUT 60 amps
fsw 400 to 600 kHz
Unlock Full Specs
to access all available technical data