IC REG IMVP-7 VR12 2OUT 32QFN Product overview: ISL95833BHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95833BHRTZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 088120-ISL95833BHRTZ
Packaging: Tube/Rail
Applications: Controller, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Case / Package: 32-QFN (4x4)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 75
IC REG IMVP-7 VR12 2OUT 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL95833BHRTZ | 088120-ISL95833BHRTZ | ISL95833BHRTZ |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833BHRTZ | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tube | Other; 32-QFN (4x4) | Other; 32-VFQFN Exposed Pad |
| Output Voltage | 0.2500 to 1.52 volts | 0.2500 to 1.52 volts | |
| IOUT | 60 amps | ||
| fsw | 400 to 600 kHz |