IC REG IMVP-7 VR12 2OUT 32QFN Product overview: ISL95833BHRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95833BHRTZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875920-ISL95833BHRTZ
Series: Robust Ripple Regulator™ (R3)
Features: series Voltage Regulator IC Output
Package: Reel - TR
Family Name: ISL95833
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG IMVP-7 VR12 2OUT 32QFN
IC REG IMVP-7 VR12 2OUT 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL95833BHRTZ-T | 875920-ISL95833BHRTZ-T | ISL95833BHRTZ-T | ISL95833BHRTZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95833BHRTZ-T | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; Reel - TR | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |
| Output Voltage | 0.2500 to 1.52 volts | |||
| IOUT | 60 amps | |||
| fsw | 400 to 600 kHz |