IC VOLTAGE REGULATOR Product overview: ISL95832HRTZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95832HRTZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 849375-ISL95832HRTZ
Features: series Voltage Regulator IC Output
Package: Tube
Family Name: ISL95832
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Controllers MULTI-PHS IMVP-7 SVD CORE CNTRLR 4 8LD
IC VOLTAGE REGULATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL95832HRTZ | 849375-ISL95832HRTZ | ISL95832HRTZ | ISL95832HRTZ |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95832HRTZ | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tube | Other; Tube |