Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190505-ISL95831IRTZ
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Converter, Intel IMVP-7, VR12
Voltage - Output: 0.25V ~ 1.52V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 48-TQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: ISL95831
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.5V ~ 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190505-ISL95831IRTZ-T |
| Product Name | Electronic Surplus - ISL95831IRTZ-T |