IC REG CONV INTEL 2OUT 48TQFN Product overview: ISL95831HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95831HRTZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190503-ISL95831HRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Converter, Intel IMVP-7, VR12
Voltage - Output: 0.25V ~ 1.52V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 48-TQFN (6x6)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: ISL95831
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.5V ~ 25V
IC REG CONV INTEL 2OUT 48TQFN
Switching Controllers MULTI-PHS IMVP-7 SVD CORE CNTRLR 4 8LD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL95831HRTZ | 1190503-ISL95831HRTZ | ISL95831HRTZ | ISL95831HRTZ |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95831HRTZ | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; Tube | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | |
| Output Voltage | 0.2500 to 1.52 volts | |||
| IOUT | 90 amps | |||
| fsw | 300 kHz |