Renesas Electronics Corporation 3+1 Voltage Regulator for IMVP-7/VR12™ CPUs ISL95831HRTZ-T

Description
Compliant with IMVP-7/VR12™, the ISL95831 provides a complete solution for microprocessor and graphic processor core power supply. It provides two Voltage Regulators (VRs) with three integrated gate drivers. The first VR can be configured as 3-, 2- or 1-phase VR while the second output is 1-phase VR, providing maximum flexibility. The two VRs share the serial control bus to communicate with the CPU and achieve lower cost and smaller board area compared with the two-chip approach.brbr Based on Intersil's Robust Ripple Regulator (R3) technology™, the PWM modulator compared to traditional modulators, has faster transient settling time, variable switching frequency during load transients and has improved light load efficiency with it's ability to automatically change switching frequency.brbr The ISL95831 has several other key features. Both outputs support DCR current sensing with single NTC thermistor for DCR temperature compensation or accurate resistor current sensing. Both outputs come with remote voltage sense, programmable VsubBOOT/sub voltage, programmable IsubMAX/sub, TsubMAX/sub, adjustable switching frequency, OC protection and separate Power-Good.
Datasheet
Description
Compliant with IMVP-7/VR12™, the ISL95831 provides a complete solution for microprocessor and graphic processor core power supply. It provides two Voltage Regulators (VRs) with three integrated gate drivers. The first VR can be configured as 3-, 2- or 1-phase VR while the second output is 1-phase VR, providing maximum flexibility. The two VRs share the serial control bus to communicate with the CPU and achieve lower cost and smaller board area compared with the two-chip approach.brbr Based on Intersil's Robust Ripple Regulator (R3) technology™, the PWM modulator compared to traditional modulators, has faster transient settling time, variable switching frequency during load transients and has improved light load efficiency with it's ability to automatically change switching frequency.brbr The ISL95831 has several other key features. Both outputs support DCR current sensing with single NTC thermistor for DCR temperature compensation or accurate resistor current sensing. Both outputs come with remote voltage sense, programmable VsubBOOT/sub voltage, programmable IsubMAX/sub, TsubMAX/sub, adjustable switching frequency, OC protection and separate Power-Good.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+1 Voltage Regulator for IMVP-7/VR12™ CPUs - ISL95831HRTZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
3+1 Voltage Regulator for IMVP-7/VR12™ CPUs
ISL95831HRTZ-T
3+1 Voltage Regulator for IMVP-7/VR12™ CPUs ISL95831HRTZ-T
Compliant with IMVP-7/VR12™, the ISL95831 provides a complete solution for microprocessor and graphic processor core power supply. It provides two Voltage Regulators (VRs) with three integrated gate drivers. The first VR can be configured as 3-, 2- or 1-phase VR while the second output is 1-phase VR, providing maximum flexibility. The two VRs share the serial control bus to communicate with the CPU and achieve lower cost and smaller board area compared with the two-chip approach.brbr Based on Intersil's Robust Ripple Regulator (R3) technology™, the PWM modulator compared to traditional modulators, has faster transient settling time, variable switching frequency during load transients and has improved light load efficiency with it's ability to automatically change switching frequency.brbr The ISL95831 has several other key features. Both outputs support DCR current sensing with single NTC thermistor for DCR temperature compensation or accurate resistor current sensing. Both outputs come with remote voltage sense, programmable VsubBOOT/sub voltage, programmable IsubMAX/sub, TsubMAX/sub, adjustable switching frequency, OC protection and separate Power-Good.

Compliant with IMVP-7/VR12™, the ISL95831 provides a complete solution for microprocessor and graphic processor core power supply. It provides two Voltage Regulators (VRs) with three integrated gate drivers. The first VR can be configured as 3-, 2- or 1-phase VR while the second output is 1-phase VR, providing maximum flexibility. The two VRs share the serial control bus to communicate with the CPU and achieve lower cost and smaller board area compared with the two-chip approach.brbr Based on Intersil's Robust Ripple Regulator (R3) technology™, the PWM modulator compared to traditional modulators, has faster transient settling time, variable switching frequency during load transients and has improved light load efficiency with it's ability to automatically change switching frequency.brbr The ISL95831 has several other key features. Both outputs support DCR current sensing with single NTC thermistor for DCR temperature compensation or accurate resistor current sensing. Both outputs come with remote voltage sense, programmable VsubBOOT/sub voltage, programmable IsubMAX/sub, TsubMAX/sub, adjustable switching frequency, OC protection and separate Power-Good.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL95831HRTZ-T
Product Name 3+1 Voltage Regulator for IMVP-7/VR12™ CPUs
Package Type Other; TQFN48
Unlock Full Specs
to access all available technical data

Similar Products

CSD95375Q4M 25A Synchronous Buck NexFET? Power Stage - CSD95375Q4M - Texas Instruments
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Gates and Inverters - 74HCT1G04GW-Q100125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3114 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Power Distribution Switches - BSP78HUMA1 - LCSC Electronics Technology (HK) Limited
Specs
Input Voltage 42 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details