IC REG CONV INTEL 2OUT 48TQFN Product overview: ISL95831CHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95831CHRTZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 710563-ISL95831CHRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Converter, Intel IMVP-7, VR12
Voltage - Output: 0.25V ~ 1.52V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 48-TQFN (6x6)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: ISL95831
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.5V ~ 25V
IC REG CONV INTEL 2OUT 48TQFN
Switching Controllers 3+1 Voltage Reg IMVP/VR12 CPUs IC
IC REG CONV INTEL 2OUT 48TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL95831CHRTZ | 710563-ISL95831CHRTZ | ISL95831CHRTZ | ISL95831CHRTZ | ISL95831CHRTZ |
| Product Name | Power Management IC | Hard To Find - ISL95831CHRTZ | Special Purpose Regulators | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tube | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | |
| Output Voltage | 0.2500 to 1.52 volts | ||||
| IOUT | 90 amps | ||||
| fsw | 300 kHz |