Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 808151-ISL95831CHRTZ
Packaging: Reel
Mounting Style: SMD
Applications: Converter, Intel IMVP-7, VR12
Voltage - Output: 0.25V ~ 1.52V
Voltage - Input: 4.5V ~ 25V
Number of Outputs: 2
Supplier Device Package: 48-TQFN (6x6)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Part Number Series: ISL95831
IC REG CONV INTEL 2OUT 48TQFN Product overview: ISL95831CHRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95831CHRTZ-T can be used for catalog matching and distributor lookup.
IC REG CONV INTEL 2OUT 48TQFN
IC REG CONV INTEL 2OUT 48TQFN
Switching Controllers 3+1 Voltage Reg IMVP/VR12 CPUs IC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 808151-ISL95831CHRTZ-T | 750-ISL95831CHRTZ-T | ISL95831CHRTZ-T | ISL95831CHRTZ-T | ISL95831CHRTZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95831CHRTZ-T | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Controllers |
| Package Type | Other; 48-WFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | |
| Special Features | Multiple Outputs | Multiple Outputs | |||
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| Output Voltage | 0.2500 to 1.52 volts |