Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95825HRZ ISL95825HRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875912-ISL95825HRZ Series: Robust Ripple Regulator™ (R3) Features: series Voltage Regulator IC Output Package: Tube Part Status: Obsolete Family Name: ISL95825 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875912-ISL95825HRZ Series: Robust Ripple Regulator™ (R3) Features: series Voltage Regulator IC Output Package: Tube Part Status: Obsolete Family Name: ISL95825 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95825HRZ - 875912-ISL95825HRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95825HRZ
875912-ISL95825HRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95825HRZ 875912-ISL95825HRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875912-ISL95825HRZ Series: Robust Ripple Regulator™ (R3) Features: series Voltage Regulator IC Output Package: Tube Part Status: Obsolete Family Name: ISL95825 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875912-ISL95825HRZ
Series: Robust Ripple Regulator™ (R3)
Features: series Voltage Regulator IC Output
Package: Tube
Part Status: Obsolete
Family Name: ISL95825
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL95825HRZ
Power Management IC 750-ISL95825HRZ
IC REG CTRLR INTEL 1OUT 32QFN Product overview: ISL95825HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95825HRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 1OUT 32QFN Product overview: ISL95825HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95825HRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95825HRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95825HRZ
PMIC - Voltage Regulators - Special Purpose ISL95825HRZ
IC REG CTRLR INTEL 1OUT 32QFN

IC REG CTRLR INTEL 1OUT 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 875912-ISL95825HRZ 750-ISL95825HRZ ISL95825HRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95825HRZ Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube Other; Tube Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5947GETTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Gate Drivers - 2ED2182S06FXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details