Renesas Electronics Corporation Three Phase Pwm Controller, 28V, Tqfn-40; Input Voltage Renesas ISL95822IRZ

Description
THREE PHASE PWM CONTROLLER, 28V, TQFN-40; Input Voltage:28V; Output Voltage:2.3V; Output Current:60A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:- RoHS Compliant: Yes
Datasheet
Description
THREE PHASE PWM CONTROLLER, 28V, TQFN-40; Input Voltage:28V; Output Voltage:2.3V; Output Current:60A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Phase Pwm Controller, 28V, Tqfn-40; Input Voltage Renesas - 27X1604 - Newark, An Avnet Company
Chicago, IL, United States
Three Phase Pwm Controller, 28V, Tqfn-40; Input Voltage Renesas
27X1604
Three Phase Pwm Controller, 28V, Tqfn-40; Input Voltage Renesas 27X1604
THREE PHASE PWM CONTROLLER, 28V, TQFN-40; Input Voltage:28V; Output Voltage:2.3V; Output Current:60A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:- RoHS Compliant: Yes

THREE PHASE PWM CONTROLLER, 28V, TQFN-40; Input Voltage:28V; Output Voltage:2.3V; Output Current:60A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27X1604
Product Name Three Phase Pwm Controller, 28V, Tqfn-40; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data