Renesas Electronics Corporation Three Phase Pwm Controller, 28V, Tqfn-40, Full Reel; Input Voltage Renesas ISL95822HRZ-T

Description
THREE PHASE PWM CONTROLLER, 28V, TQFN-40, FULL REEL; Input Voltage:28V; Output Voltage:2.3V; Output Current:60A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:- RoHS Compliant: Yes
Datasheet
Description
THREE PHASE PWM CONTROLLER, 28V, TQFN-40, FULL REEL; Input Voltage:28V; Output Voltage:2.3V; Output Current:60A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Phase Pwm Controller, 28V, Tqfn-40, Full Reel; Input Voltage Renesas - 27X1603 - Newark, An Avnet Company
Chicago, IL, United States
Three Phase Pwm Controller, 28V, Tqfn-40, Full Reel; Input Voltage Renesas
27X1603
Three Phase Pwm Controller, 28V, Tqfn-40, Full Reel; Input Voltage Renesas 27X1603
THREE PHASE PWM CONTROLLER, 28V, TQFN-40, FULL REEL; Input Voltage:28V; Output Voltage:2.3V; Output Current:60A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:- RoHS Compliant: Yes

THREE PHASE PWM CONTROLLER, 28V, TQFN-40, FULL REEL; Input Voltage:28V; Output Voltage:2.3V; Output Current:60A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27X1603
Product Name Three Phase Pwm Controller, 28V, Tqfn-40, Full Reel; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-LKP - Festo Corporation
Specs
PC-Based Bus Other; Ethernet
Communication Cage Clamp®
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Mercury Servo Controller - C-863 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 2.0
Setup Joystick (optional feature); Computer
Servo Feedback Other; Encoder
View Details