Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95820IRTZ ISL95820IRTZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922045-ISL95820IRTZ Series: Robust Ripple Regulator™ (R3) Operating Temperature Range: -40°C ~ 85°C Features: series Controller, Intel VR12.5 Voltage Regulator IC 1 Output 40-TQFN (5x5) Package: 40-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL95820 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922045-ISL95820IRTZ Series: Robust Ripple Regulator™ (R3) Operating Temperature Range: -40°C ~ 85°C Features: series Controller, Intel VR12.5 Voltage Regulator IC 1 Output 40-TQFN (5x5) Package: 40-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL95820 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95820IRTZ - 922045-ISL95820IRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95820IRTZ
922045-ISL95820IRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95820IRTZ 922045-ISL95820IRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 922045-ISL95820IRTZ Series: Robust Ripple Regulator™ (R3) Operating Temperature Range: -40°C ~ 85°C Features: series Controller, Intel VR12.5 Voltage Regulator IC 1 Output 40-TQFN (5x5) Package: 40-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL95820 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922045-ISL95820IRTZ
Series: Robust Ripple Regulator™ (R3)
Operating Temperature Range: -40°C ~ 85°C
Features: series Controller, Intel VR12.5 Voltage Regulator IC 1 Output 40-TQFN (5x5)
Package: 40-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL95820
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL95820IRTZ
Power Management IC 750-ISL95820IRTZ
IC REG CTRLR VR12.5 1OUT 40TQFN Product overview: ISL95820IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95820IRTZ can be used for catalog matching and distributor lookup.

IC REG CTRLR VR12.5 1OUT 40TQFN Product overview: ISL95820IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95820IRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95820IRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95820IRTZ
PMIC - Voltage Regulators - Special Purpose ISL95820IRTZ
IC REG CTRLR VR12.5 1OUT 40TQFN

IC REG CTRLR VR12.5 1OUT 40TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 922045-ISL95820IRTZ 750-ISL95820IRTZ ISL95820IRTZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95820IRTZ Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-TQFN (5x5) Other; Tube Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data