Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95820CRTZ ISL95820CRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190502-ISL95820CRTZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR12.5 Voltage - Output: 0.5V ~ 2.3V Categories: Integrated Circuits Supplier Device Package: 40-TQFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL95820 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.5V ~ 20V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190502-ISL95820CRTZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR12.5 Voltage - Output: 0.5V ~ 2.3V Categories: Integrated Circuits Supplier Device Package: 40-TQFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL95820 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.5V ~ 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95820CRTZ - 1190502-ISL95820CRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95820CRTZ
1190502-ISL95820CRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95820CRTZ 1190502-ISL95820CRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190502-ISL95820CRTZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR12.5 Voltage - Output: 0.5V ~ 2.3V Categories: Integrated Circuits Supplier Device Package: 40-TQFN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL95820 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.5V ~ 20V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190502-ISL95820CRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR12.5
Voltage - Output: 0.5V ~ 2.3V
Categories: Integrated Circuits
Supplier Device Package: 40-TQFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: ISL95820
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.5V ~ 20V

Buy Now
Singapore, Singapore
Power Management IC
750-ISL95820CRTZ
Power Management IC 750-ISL95820CRTZ
IC REG CTRLR VR12.5 1OUT 40TQFN Product overview: ISL95820CRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95820CRTZ can be used for catalog matching and distributor lookup.

IC REG CTRLR VR12.5 1OUT 40TQFN Product overview: ISL95820CRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95820CRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95820CRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95820CRTZ
PMIC - Voltage Regulators - Special Purpose ISL95820CRTZ
IC REG CTRLR VR12.5 1OUT 40TQFN

IC REG CTRLR VR12.5 1OUT 40TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1190502-ISL95820CRTZ 750-ISL95820CRTZ ISL95820CRTZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95820CRTZ Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-VFQFN Exposed Pad Other; Tube Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data