Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95818IRTZ ISL95818IRTZ

Description
Manufacturer: Intersil Corporation Win Source Part Number: 746374-ISL95818IRTZ Manufacturer Homepage: www.intersil.com/cda /home Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Corporation Win Source Part Number: 746374-ISL95818IRTZ Manufacturer Homepage: www.intersil.com/cda /home Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95818IRTZ - 746374-ISL95818IRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95818IRTZ
746374-ISL95818IRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95818IRTZ 746374-ISL95818IRTZ
Manufacturer: Intersil Corporation Win Source Part Number: 746374-ISL95818IRTZ Manufacturer Homepage: www.intersil.com/cda /home Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 746374-ISL95818IRTZ
Manufacturer Homepage: www.intersil.com/cda/home
Reference case: QFN
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Power Management IC
750-ISL95818IRTZ
Power Management IC 750-ISL95818IRTZ
IC REG CTRLR INTEL 1OUT 40TQFN Product overview: ISL95818IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95818IRTZ can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 1OUT 40TQFN Product overview: ISL95818IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95818IRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95818IRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95818IRTZ
PMIC - Voltage Regulators - Special Purpose ISL95818IRTZ
IC REG CTRLR INTEL 1OUT 40TQFN

IC REG CTRLR INTEL 1OUT 40TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 746374-ISL95818IRTZ 750-ISL95818IRTZ ISL95818IRTZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95818IRTZ Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

UC1834 High Efficiency Linear Regulator - 5962-8774201EA - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Power Distribution Switches, Load Drivers - AUIPS7091G - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Auto Restart
View Details
Switching Regulators - 1922686P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.0500 amps
Operating Temperature 70 C (158 F)
View Details