Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95818HRTZ ISL95818HRTZ

Description
Manufacturer: Intersil Win Source Part Number: 777490-ISL95818HRTZ Series: Robust Ripple Regulator (R3) Packaging: Tube Operating Temperature Range: -10°C ~ 100°C Package: 40-VFQFN Exposed Pad Applications: Controller, Intel VR12.5, VR12.6+ Mounting: SMD Voltage - Output: 0.5 V ~ 2.3 V Voltage - Input: 4.5 V ~ 25 V Number of Outputs: 1 Family Name: ISL95818 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-TQFN (5x5) Alternative Parts (Cross-Reference): MAX5038AEAI25-T; MAX5071CASA+; MAX5071AASA-T; MAX5071BASA; Introduction Date: September 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777490-ISL95818HRTZ Series: Robust Ripple Regulator (R3) Packaging: Tube Operating Temperature Range: -10°C ~ 100°C Package: 40-VFQFN Exposed Pad Applications: Controller, Intel VR12.5, VR12.6+ Mounting: SMD Voltage - Output: 0.5 V ~ 2.3 V Voltage - Input: 4.5 V ~ 25 V Number of Outputs: 1 Family Name: ISL95818 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-TQFN (5x5) Alternative Parts (Cross-Reference): MAX5038AEAI25-T; MAX5071CASA+; MAX5071AASA-T; MAX5071BASA; Introduction Date: September 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95818HRTZ - 777490-ISL95818HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95818HRTZ
777490-ISL95818HRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95818HRTZ 777490-ISL95818HRTZ
Manufacturer: Intersil Win Source Part Number: 777490-ISL95818HRTZ Series: Robust Ripple Regulator (R3) Packaging: Tube Operating Temperature Range: -10°C ~ 100°C Package: 40-VFQFN Exposed Pad Applications: Controller, Intel VR12.5, VR12.6+ Mounting: SMD Voltage - Output: 0.5 V ~ 2.3 V Voltage - Input: 4.5 V ~ 25 V Number of Outputs: 1 Family Name: ISL95818 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-TQFN (5x5) Alternative Parts (Cross-Reference): MAX5038AEAI25-T; MAX5071CASA+; MAX5071AASA-T; MAX5071BASA; Introduction Date: September 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777490-ISL95818HRTZ
Series: Robust Ripple Regulator (R3)
Packaging: Tube
Operating Temperature Range: -10°C ~ 100°C
Package: 40-VFQFN Exposed Pad
Applications: Controller, Intel VR12.5, VR12.6+
Mounting: SMD
Voltage - Output: 0.5 V ~ 2.3 V
Voltage - Input: 4.5 V ~ 25 V
Number of Outputs: 1
Family Name: ISL95818
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-TQFN (5x5)
Alternative Parts (Cross-Reference): MAX5038AEAI25-T; MAX5071CASA+; MAX5071AASA-T; MAX5071BASA;
Introduction Date: September 10, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Special Purpose Regulators - ISL95818HRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL95818HRTZ
Special Purpose Regulators ISL95818HRTZ
Robust Ripple Regulator™ (R3) Controller, Intel VR12.5, VR12.6+ Voltage Regulator IC 1 Output 40-TQFN (5x5)

Robust Ripple Regulator™ (R3) Controller, Intel VR12.5, VR12.6+ Voltage Regulator IC 1 Output 40-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 777490-ISL95818HRTZ ISL95818HRTZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95818HRTZ Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467622 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
5 suppliers
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details