Renesas Electronics Corporation Pwm Controller, Multi Phase, Qfn-32; Input Voltage Renesas ISL95816IRZ

Description
PWM CONTROLLER, MULTI PHASE, QFN-32; Input Voltage:28V; Output Voltage:2.3V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:28V; Controller IC Case Style:QFN; No. of Pins:32Pins; Frequency:625kHz; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, MULTI PHASE, QFN-32; Input Voltage:28V; Output Voltage:2.3V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:28V; Controller IC Case Style:QFN; No. of Pins:32Pins; Frequency:625kHz; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Multi Phase, Qfn-32; Input Voltage Renesas - 08X2356 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Multi Phase, Qfn-32; Input Voltage Renesas
08X2356
Pwm Controller, Multi Phase, Qfn-32; Input Voltage Renesas 08X2356
PWM CONTROLLER, MULTI PHASE, QFN-32; Input Voltage:28V; Output Voltage:2.3V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:28V; Controller IC Case Style:QFN; No. of Pins:32Pins; Frequency:625kHz; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

PWM CONTROLLER, MULTI PHASE, QFN-32; Input Voltage:28V; Output Voltage:2.3V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:28V; Controller IC Case Style:QFN; No. of Pins:32Pins; Frequency:625kHz; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 08X2356
Product Name Pwm Controller, Multi Phase, Qfn-32; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details
Motor Drivers, Controllers - TLE7183QUXUMA5-ND - DigiKey
Specs
Motor / System DC Brushless
Configuration PCB Mount; 48-TQFP Exposed Pad
Communication Parallel Interface
View Details
4 suppliers